5.2V, 3A, DUAL-PHASE BOOST CONVE
5.2V, 3A, DUAL-PHASE BOOST CONVE
5.2V, 3A, DUAL-PHASE BOOST CONVE
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MP3439GC-0000-PDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 20-UFBGA, WLCSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 5 to 5.5 volts |