Win Source Part Number: 1352523-MP3437GRP-Z
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Monolithic Power Systems Inc.
Series: MP
Package: Tape & Reel
Product Status: Active
Package / Case: 10-VQFN
Supplier Device Package: 10-QFN (2x2.5)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Function: Step-Up
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 0.8V
Voltage - Output (Max): 16V
Topology: Boost
Number of Outputs: 1
Voltage - Input (Min): 0.8V
Frequency - Switching: 600kHz
Synchronous Rectifier: Yes
IC REG BOOST ADJ 10QFN
IC REG BOOST ADJ 10QFN
IC REG BOOST ADJ 10QFN
Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 10-VQFN
16VOUT, 9.5A, HIGH EFFICIENCY FU
IC REG BOOST ADJUSTABLE 10QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1352523-MP3437GRP-Z | 1589-MP3437GRP-ZTR-ND | MP3437GRP-Z | MP3437GRP-Z | MP3437GRP-Z |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; Tape & Reel | Other; 10-VQFN | Other; 10-VQFN | Other; 10-VQFN | |
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz | 600 kHz |