IC REG BOOST ADJ TSOT23-8
IC REG BOOST ADJ TSOT23-8
IC REG BOOST ADJ TSOT23-8
Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output SOT-23-8 Thin, TSOT-23-8
16VOUT, 9.5A, HIGH EFFICIENCYFUL
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP3437GJ-ZCT-ND | MP3437GJ-Z | MP3437GJ-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.8000 to 16 volts | 0.8000 to 16 volts | 0.8000 volts |