IC REG BOOST PROG 9.5A TSOT23-8
IC REG BOOST PROG 9.5A TSOT23-8
IC REG BOOST PROG 9.5A TSOT23-8
Boost Switching Regulator IC Positive Programmable 0.8V 1 Output 9.5A SOT-23-8 Thin, TSOT-23-8
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP3437GJ-PDKR-ND | MP3437GJ-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable |
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.8000 to 16 volts | 0.8000 to 16 volts |