Win Source Part Number: 1174742-MP3435GL-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 19A (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 600kHz
Voltage - Output (Max): 22V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 3V
Synchronous Rectifier: Yes
Package / Case: 20-PowerVFQFN
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP3435GL-ZCT,15
IC REG BOOST ADJ 19A 20QFN
IC REG BOOST ADJ 19A 20QFN
IC REG BOOST ADJ 19A 20QFN
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 19A (Switch) 20-PowerVFQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1174742-MP3435GL-Z | 1589-MP3435GL-ZTR-ND | MP3435GL-Z |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; Tape & Reel | Other; 20-PowerVFQFN | Other; 20-PowerVFQFN |
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |
| fsw | 600 kHz | 600 kHz | 600 kHz |