20A, 22V, SYNCHRONOUS BOOST CONV
20A, 22V, SYNCHRONOUS BOOST CONV
20A, 22V, SYNCHRONOUS BOOST CONV
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MP3433GQ-PCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 16-PowerVFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.8800 to 22 volts |