Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 10A (Switch) 13-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 10A (Switch) 13-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 10A (Switch) 13-PowerVFQFN
FULLY INTEGRATED,SYNC,30W BOOST
Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 10A (Switch) 13-PowerVFQFN
IC REG BOOST ADJ 10A 13QFN
FULLY INTEGRATED,SYNC,30W BOOST
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP3432GL-ZDKR-ND | MP3432GL-Z | MP3432GL-Z | MP3432GL-Z | MP3432GL-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 13-PowerVFQFN | Other; 13-PowerVFQFN | Other; 13-PowerVFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 16 volts | 0.8000 to 16 volts | 0.8000 volts | 0.8000 volts |