Boost Switching Regulator IC Positive Adjustable 3V 1 Output 17A (Switch) 22-PowerVFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 105699-MP3428GL-P
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 450kHz to 690kHz
Number of Outputs: 1
Synchronous Rectifier: Both
Output Current: 17A (Switch)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 22-QFN (3x4)
Purpose: Step-Up
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3V
Maximum Output Voltage: 20V
Minimum Input Voltage: 3V
IC REG BOOST ADJ 17A 22QFN
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 17A (Switch) 22-PowerVFQFN
Voltage Regulators - Switching Regulators 17A 20V 600kHz Boost Conv Prg UVLO Ext SS
IC REG BOOST ADJ 17A 22QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1174-2-ND | 105699-MP3428GL-P | MP3428GL-P | MP3428GL-P | 541-MP3428GL-P | MP3428GL-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3428GL-P | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - Switching Regulators 17A 20V 600kHz Boost Conv Prg UVLO Ext SS | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 22-PowerVFQFN | Other; 22-QFN (3x4) | Other; 22-PowerVFQFN | Other; 22-PowerVFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 3 to 20 volts | 3 volts | 3 to 20 volts | 22 volts | 3 volts |