Monolithic Power Systems, Inc. Dc/dc Conv, Sync Boost, 600Khz, 125Deg C; Topology Monolithic Power Systems (Mps) MP3428AGL-P

Description
DC/DC CONV, SYNC BOOST, 600KHZ, 125DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:22Pins; Output Current:19A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BOOST, 600KHZ, 125DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:22Pins; Output Current:19A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Boost, 600Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3443 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 600Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3443
Dc/dc Conv, Sync Boost, 600Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3443
DC/DC CONV, SYNC BOOST, 600KHZ, 125DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:22Pins; Output Current:19A RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 600KHZ, 125DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:22Pins; Output Current:19A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3443
Product Name Dc/dc Conv, Sync Boost, 600Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 3 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details