Boost Switching Regulator IC Positive Adjustable 3V 1 Output 17A (Switch) 22-PowerVFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 804735-MP3427GL-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 17A (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 450kHz ~ 690kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Output (Min/Fixed): 3V
Synchronous Rectifier: Both
Supplier Device Package: 22-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 8V
Maximum Output Voltage: 10V
Manufacturer Package: 22-PowerVFQFN
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 17A (Switch) 22-PowerVFQFN
IC REG BOOST ADJ 17A 22QFN
IC REG BOOST ADJ 17A 22QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP3427GL-Z-ND | 804735-MP3427GL-Z | MP3427GL-Z | MP3427GL-Z | MP3427GL-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3427GL-Z | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 22-PowerVFQFN | Other; 22-PowerVFQFN | Other; 22-PowerVFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 3 to 10 volts | 10 volts | 3 to 10 volts | 3 volts |