Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885617-MP3427GL-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Boost Switching Regulator IC Positive Adjustable 3V 1 Output 17A (Switch) 22-PowerVFQFN
Package: Reel - TR
Package: 22-PowerVFQFN
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP3427
Categories: Integrated Circuits (ICs)
Case / Package: 22-QFN (3x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1173-1, 1589-1173-2, 1589-1173-6
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 17A (Switch) 22-PowerVFQFN
Voltage Regulators - Switching Regulators 17A 8V 600kHz Boost Conv Prg UVLO Ext SS
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 17A (Switch) 22-PowerVFQFN
IC REG BOOST ADJ 17A 22QFN
IC REG BOOST ADJ 17A 22QFN
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 885617-MP3427GL-P | 1589-1173-2-ND | 541-MP3427GL-P | MP3427GL-P | MP3427GL-P | MP3427GL-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3427GL-P | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - Switching Regulators 17A 8V 600kHz Boost Conv Prg UVLO Ext SS | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 22-QFN (3x4) | Other; 22-PowerVFQFN | Other; 22-PowerVFQFN | Other; 22-PowerVFQFN | ||
| Life Cycle Stage | Declining; Not For New Designs | Discontinued | Declining; Not For New Designs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable |