Monolithic Power Systems, Inc. Dc/dc Conv, Boost, 540Khz, 85Deg C; Topology Monolithic Power Systems (Mps) MP3426DL-LF-P

Description
DC/DC CONV, BOOST, 540KHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:3.2V; Input Voltage Max:22V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:14Pins; Output Current:6A; Output Voltage Min:3.2V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BOOST, 540KHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:3.2V; Input Voltage Max:22V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:14Pins; Output Current:6A; Output Voltage Min:3.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost, 540Khz, 85Deg C; Topology Monolithic Power Systems (Mps) - 54AH3442 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 540Khz, 85Deg C; Topology Monolithic Power Systems (Mps)
54AH3442
Dc/dc Conv, Boost, 540Khz, 85Deg C; Topology Monolithic Power Systems (Mps) 54AH3442
DC/DC CONV, BOOST, 540KHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:3.2V; Input Voltage Max:22V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:14Pins; Output Current:6A; Output Voltage Min:3.2V RoHS Compliant: Yes

DC/DC CONV, BOOST, 540KHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:3.2V; Input Voltage Max:22V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:14Pins; Output Current:6A; Output Voltage Min:3.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP3426DL-LF-P
Switching Voltage Regulators MP3426DL-LF-P
Switching Voltage Regulators 6A, 35V Boost Converter

Switching Voltage Regulators 6A, 35V Boost Converter

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH3442 MP3426DL-LF-P
Product Name Dc/dc Conv, Boost, 540Khz, 85Deg C; Topology Monolithic Power Systems (Mps) Switching Voltage Regulators
Input Voltage 3.2 to 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1084QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details