Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP3426DL-LF-P

Description
Boost Switching Regulator IC Positive Adjustable 3.2V 1 Output 6A (Switch) 14-VFDFN Exposed Pad
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Adjustable 3.2V 1 Output 6A (Switch) 14-VFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MP3426DL-LF-P-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP3426DL-LF-P-ND
Voltage Regulators - DC DC Switching Regulators MP3426DL-LF-P-ND
Boost Switching Regulator IC Positive Adjustable 3.2V 1 Output 6A (Switch) 14-VFDFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 3.2V 1 Output 6A (Switch) 14-VFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1226258-MP3426DL-LF-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1226258-MP3426DL-LF-P
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1226258-MP3426DL-LF-P
Win Source Part Number: 1226258-MP3426DL-LF- P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Output: 6A (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 300kHz ~ 2MHz Voltage - Output (Max): 35V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.2V Voltage - Input (Max): 22V Voltage - Output (Min/Fixed): 3.2V Synchronous Rectifier: No Package / Case: 14-VFDFN Exposed Pad Supplier Device Package: 14-QFN (3x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP3426

Win Source Part Number: 1226258-MP3426DL-LF-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 6A (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 300kHz ~ 2MHz
Voltage - Output (Max): 35V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.2V
Voltage - Input (Max): 22V
Voltage - Output (Min/Fixed): 3.2V
Synchronous Rectifier: No
Package / Case: 14-VFDFN Exposed Pad
Supplier Device Package: 14-QFN (3x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP3426

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP3426DL-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP3426DL-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP3426DL-LF-P
IC REG BOOST ADJ 6A 14QFN

IC REG BOOST ADJ 6A 14QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP3426DL-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP3426DL-LF-P
Voltage Regulators - DC DC Switching Regulators MP3426DL-LF-P
Boost Switching Regulator IC Positive Adjustable 3.2V 1 Output 6A (Switch) 14-VFDFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 3.2V 1 Output 6A (Switch) 14-VFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP3426DL-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP3426DL-LF-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP3426DL-LF-P
IC REG BOOST ADJUSTABLE 6A 14QFN

IC REG BOOST ADJUSTABLE 6A 14QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MP3426DL-LF-P-ND 1226258-MP3426DL-LF-P MP3426DL-LF-P MP3426DL-LF-P MP3426DL-LF-P
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 14-VFDFN Exposed Pad Other; Tape & Reel (TR) Other; 14-VFDFN Exposed Pad
Output Voltage 3.2 to 35 volts 3.2 volts 3.2 to 35 volts
IOUT 6 amps 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data