Boost Switching Regulator IC Positive Adjustable 3.1V 1 Output 3A (Switch) 14-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 3.1V 1 Output 3A (Switch) 14-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 3.1V 1 Output 3A (Switch) 14-VFDFN Exposed Pad
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789162-MP3425DL-LF-P
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-VFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 300kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A (Switch)
Output Voltage: 3.1V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-QFN (3x4)
Output Voltage MAX: 55V (Switch)
Input Voltage MIN: 3.1V
Voltage Input MAX: 22V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Boost Switching Regulator IC Positive Adjustable 3.1V 1 Output 3A (Switch) 14-VFDFN Exposed Pad
IC REG BOOST ADJ 3A 14QFN
IC REG BOOST ADJUSTABLE 3A 14QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1172-2-ND | 789162-MP3425DL-LF-P | MP3425DL-LF-P | MP3425DL-LF-P | MP3425DL-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3425DL-LF-P | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | ||
| Output Voltage | 3.1 to 55 volts | 3.1 volts | 3.1 to 55 volts | 3.1 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |