Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.1A 14-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.1A 14-PowerVFQFN
CURRENT-CONFIGURABLE
CURRENT-CONFIGURABLE
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.1A 14-PowerVFQFN
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP3424AGG-ZCT-ND | MP3424AGG-Z | MP3424AGG-Z | MP3424AGG-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts |