Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.1A 14-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.1A 14-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.1A 14-PowerVFQFN
CURRENT-CONFIGURABLE
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.1A 14-PowerVFQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP3424AGG-PTR-ND | MP3424AGG-P | MP3424AGG-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 3 to 5.5 volts | 3 to 5.5 volts |