Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 6.5A (Switch) 14-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 6.5A (Switch) 14-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 6.5A (Switch) 14-PowerVFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079026-MP3422GG-P
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-QFN (2x2)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 1.9V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC REG BOOST ADJ 6.5A 14QFN
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 6.5A (Switch) 14-PowerVFQFN
IC REG BOOST ADJ 6.5A 14QFN
IC REG BOOST ADJ 6.5A 14QFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1170-1-ND | 1079026-MP3422GG-P | MP3422GG-P | MP3422GG-P | MP3422GG-P | MP3422GG-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3422GG-P | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 14-PowerVFQFN | Other; 14-QFN (2x2) | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 2.5 to 5.5 volts | 2.5 volts | 2.5 volts | 2.5 to 5.5 volts | 2.5 volts |