Monolithic Power Systems, Inc. Switching Voltage Regulators MP3422GG-P

Description
Switching Voltage Regulators 6.5A, 600kHz High Efficiency,Synchron
Datasheet
Description
Switching Voltage Regulators 6.5A, 600kHz High Efficiency,Synchron
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP3422GG-P
Switching Voltage Regulators MP3422GG-P
Switching Voltage Regulators 6.5A, 600kHz High Efficiency,Synchron

Switching Voltage Regulators 6.5A, 600kHz High Efficiency,Synchron

Buy Now Datasheet
Dc/dc Conv, Sync Boost, 600Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3439 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 600Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3439
Dc/dc Conv, Sync Boost, 600Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3439
DC/DC CONV, SYNC BOOST, 600KHZ, 125DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.9V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:14Pins; Output Current:6.5A RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 600KHZ, 125DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:1.9V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:14Pins; Output Current:6.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP3422GG-P 54AH3439
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Boost, 600Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 1.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details