Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079025-MP3421GG-Z
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 5.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 1.9V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 5.5A 14-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 5.5A 14-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 5.5A 14-PowerVFQFN
IC REG BOOST ADJ 5.5A 14QFN
IC REG BOOST ADJ 5.5A 14QFN
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 5.5A 14-PowerVFQFN
IC REG BOOST ADJ 5.5A 14QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1079025-MP3421GG-Z | 1589-1640-6-ND | MP3421GG-Z | MP3421GG-Z | MP3421GG-Z | MP3421GG-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3421GG-Z | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 2.5 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 to 5.5 volts | 2.5 volts |