Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 300mA (Switch) SOT-23-8 Thin, TSOT-23-8
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 300mA (Switch) SOT-23-8 Thin, TSOT-23-8
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 300mA (Switch) SOT-23-8 Thin, TSOT-23-8
IC REG BOOST ADJ 300MA TSOT23-8
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 300mA (Switch) SOT-23-8 Thin, TSOT-23-8
IC REG BOOST ADJ 300MA TSOT23-8
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1169-6-ND | MP3418GJ-P | MP3418GJ-P | MP3418GJ-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.8 to 4 volts | 1.8 to 4 volts | 1.8 volts |