Monolithic Power Systems, Inc. Switching Voltage Regulators MP3418GJ-P

Description
Switching Voltage Regulators 400mA,1.2MHz Synchronous, Step-up
Datasheet
Description
Switching Voltage Regulators 400mA,1.2MHz Synchronous, Step-up
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP3418GJ-P
Switching Voltage Regulators MP3418GJ-P
Switching Voltage Regulators 400mA,1.2MHz Synchronous, Step-up

Switching Voltage Regulators 400mA,1.2MHz Synchronous, Step-up

Buy Now Datasheet
Dc/dc Conv, Sync Boost, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3437 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3437
Dc/dc Conv, Sync Boost, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3437
DC/DC CONV, SYNC BOOST, 1.2MHZ, 125DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:600mV; Input Voltage Max:4V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:400mA RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 1.2MHZ, 125DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:600mV; Input Voltage Max:4V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:400mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP3418GJ-P 54AH3437
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Boost, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 0.6000 to 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details