Step-Up (Boost) Switching Regulator IC PS2/USB 1.8V 1 Output 1.1A 8-VFDFN
Step-Up (Boost) Switching Regulator IC PS2/USB 1.8V 1 Output 1.1A 8-VFDFN
Step-Up (Boost) Switching Regulator IC PS2/USB 1.8V 1 Output 1.1A 8-VFDFN
Win Source Part Number: 972022-MP3416GQH-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 1.1A
Output Type: PS2/USB
Function: Step-Up
Topology: Step-Up (Boost)
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Voltage - Input (Min): 0.86V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Synchronous Rectifier: Yes
Package / Case: 8-VFDFN
Supplier Device Package: 8-QFN (2x1.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1639-6,1589-163
Base Product Number: MP3416
Step-Up (Boost) Switching Regulator IC PS2/USB 1.8V 1 Output 1.1A 8-VFDFN
Switching Voltage Regulators 1A,Low Quiescent Current, Step-up Converter with Output Disconnect
1A,LOW QUIESCENT CURRENT, STEP-U
1A,LOW QUIESCENT CURRENT, STEP-U
IC REG STP-UP PS2/USB 1.8V 8QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1639-6-ND | 972022-MP3416GQH-Z | MP3416GQH-Z | MP3416GQH-Z | MP3416GQH-Z | MP3416GQH-Z | MP3416GQH-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Step-Up (Boost) | |||||
| Package Type | Other; 8-VFDFN | Other; Tape & Reel | Other; 8-VFDFN | Other; 8-VFDFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | |||
| IOUT | 1.1 amps | 1.1 amps | 1.1 amps | 1.1 amps | 1.1 amps |