Step-Up (Boost) Switching Regulator IC PS2/USB 1.8V 1 Output 1.1A SOT-23-8 Thin, TSOT-23-8
Switching Voltage Regulators 1A,Low Quiescent Current, Step-up Converter with Output Disconnect
1A,LOW QUIESCENT CURRENT, STEP-U
IC REG STEP-UP PS2/USB TSOT23-8
Step-Up (Boost) Switching Regulator IC PS2/USB 1.8V 1 Output 1.1A SOT-23-8 Thin, TSOT-23-8
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP3416GJ-P-ND | MP3416GJ-P | MP3416GJ-P | MP3416GJ-P | MP3416GJ-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts | ||
| IOUT | 1.1 amps | 1.1 amps | 1.1 amps | 1.1 amps |