Monolithic Power Systems, Inc. Dc/dc Conv, Boost, 125Deg C; Topology Monolithic Power Systems (Mps) MP3416GJ-P

Description
DC/DC CONV, BOOST, 125DEG C; Topology:Boost (Step Up); Input Voltage Min:860mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:1.1A; Output Voltage Min:1.8V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BOOST, 125DEG C; Topology:Boost (Step Up); Input Voltage Min:860mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:1.1A; Output Voltage Min:1.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3436 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3436
Dc/dc Conv, Boost, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3436
DC/DC CONV, BOOST, 125DEG C; Topology:Boost (Step Up); Input Voltage Min:860mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:1.1A; Output Voltage Min:1.8V RoHS Compliant: Yes

DC/DC CONV, BOOST, 125DEG C; Topology:Boost (Step Up); Input Voltage Min:860mV; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:1.1A; Output Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3436
Product Name Dc/dc Conv, Boost, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 0.8600 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details