Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927747-MP3415GG-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Boost Switching Regulator IC Positive Adjustable 1.9V 1 Output 3.6A 12-PowerVFQFN
Package: 12-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP3415
Categories: Integrated Circuits (ICs)
Case / Package: 12-QFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BOOST ADJUSTABLE 3.6A
IC REG BOOST ADJ 3.6A 12QFN
Boost Switching Regulator IC Positive Adjustable 1.9V 1 Output 3.6A 12-PowerVFQFN
IC REG BOOST ADJUSTABLE 3.6A
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927747-MP3415GG-Z | MP3415GG-Z | MP3415GG-Z | MP3415GG-Z | MP3415GG-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3415GG-Z | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 12-QFN (2x2) | Other; 12-PowerVFQFN | Other; 12-PowerVFQFN | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| IOUT | 3.6 amps | 3.6 amps | 3.6 amps | 3.6 amps | |
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz |