Boost Switching Regulator IC Positive Adjustable 1.9V 1 Output 3.6A 12-PowerVFQFN
IC REG BOOST ADJ 3.6A 12QFN
IC REG BOOST ADJUSTABLE 3.6A
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP3415GG-P | MP3415GG-P | MP3415GG-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 12-PowerVFQFN | ||
| Life Cycle Stage | Active | Active | |
| Output Voltage | 1.9 to 5.5 volts | 1.9 volts |