Monolithic Power Systems, Inc. Dc/dc Conv, Sync Boost, 1.8Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) MP3414DJ-LF-P

Description
DC/DC CONV, SYNC BOOST, 1.8MHZ, 125DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:600mV; Input Voltage Max:4V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:1.8A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BOOST, 1.8MHZ, 125DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:600mV; Input Voltage Max:4V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:1.8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Boost, 1.8Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3435 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Boost, 1.8Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3435
Dc/dc Conv, Sync Boost, 1.8Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3435
DC/DC CONV, SYNC BOOST, 1.8MHZ, 125DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:600mV; Input Voltage Max:4V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:1.8A RoHS Compliant: Yes

DC/DC CONV, SYNC BOOST, 1.8MHZ, 125DEG C; Topology:Synchronous Boost (Step Up); Input Voltage Min:600mV; Input Voltage Max:4V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:1.8A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP3414DJ-LF-P
Switching Voltage Regulators MP3414DJ-LF-P
Switching Voltage Regulators 1.8A .6-4V 1MHz Synchronous, Step-up

Switching Voltage Regulators 1.8A .6-4V 1MHz Synchronous, Step-up

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH3435 MP3414DJ-LF-P
Product Name Dc/dc Conv, Sync Boost, 1.8Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) Switching Voltage Regulators
Input Voltage 0.6000 to 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details