Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 1.5A (Switch) SOT-23-8 Thin, TSOT-23-8
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789161-MP3414DJ-LF-P
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-8 Thin, TSOT-23-8
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.5A (Switch)
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Output Voltage MAX: 4V
Input Voltage MIN: 0.6V
Voltage Input MAX: 4V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC REG BOOST ADJ 1.5A TSOT23-8
IC REG BOOST ADJ 1.5A TSOT23-8
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 1.5A (Switch) SOT-23-8 Thin, TSOT-23-8
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1168-2-ND | 789161-MP3414DJ-LF-P | MP3414DJ-LF-P | MP3414DJ-LF-P | MP3414DJ-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3414DJ-LF-P | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1.8 to 4 volts | 1.8 volts | 1.8 volts | 1.8 to 4 volts |