Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 719546-MP3414AGJ-Z
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 5.5V
Manufacturer Package: SOT-23-8
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2V
Switching Frequency: 1MHz
Voltage - Input (Minimum): 1.8V
Voltage - Input (Maximum): 5.5V
Boost Switching Regulator IC Positive Adjustable 2V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
Boost Switching Regulator IC Positive Adjustable 2V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
Boost Switching Regulator IC Positive Adjustable 2V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
IC REG BOOST ADJ 3A TSOT23-8
Boost Switching Regulator IC Positive Adjustable 2V 1 Output 3A SOT-23-8 Thin, TSOT-23-8
IC REG BOOST ADJ 3A TSOT23-8
IC REG BOOST ADJ 3A TSOT23-8
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 719546-MP3414AGJ-Z | 1589-1637-6-ND | MP3414AGJ-Z | MP3414AGJ-Z | MP3414AGJ-Z | MP3414AGJ-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP3414AGJ-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | |
| Special Features | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 5.5 volts | 2 to 5.5 volts | 2 volts | 2 to 5.5 volts | 2 volts |