Monolithic Power Systems, Inc. LED Drivers MP3412EJ-LF-P

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.1A (Switch) TSOT-23-6
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.1A (Switch) TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-1167-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1167-2-ND
LED Drivers 1589-1167-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.1A (Switch) TSOT-23-6

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.1A (Switch) TSOT-23-6

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP3412EJ-LF-P - 1079021-MP3412EJ-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3412EJ-LF-P
1079021-MP3412EJ-LF-P
PMIC - PMIC - LED Drivers - MP3412EJ-LF-P 1079021-MP3412EJ-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079021-MP3412EJ-LF- P Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Output Voltage: 2.5 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 125°C (TJ) Case / Package: TSOT-23-6 Maximum Supply Voltage: 4.4V Operating Input Voltage(Min): 0.8V Channel Output Current: 1.1A (Switch) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079021-MP3412EJ-LF-P
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 2.5 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 4.4V
Operating Input Voltage(Min): 0.8V
Channel Output Current: 1.1A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Led Driver, Sync Boost, 1Mhz, Tsot-23-6; Device Topology Monolithic Power Systems (Mps) - 54AH3433 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Sync Boost, 1Mhz, Tsot-23-6; Device Topology Monolithic Power Systems (Mps)
54AH3433
Led Driver, Sync Boost, 1Mhz, Tsot-23-6; Device Topology Monolithic Power Systems (Mps) 54AH3433
LED DRIVER, SYNC BOOST, 1MHZ, TSOT-23-6; Device Topology:Synchronous Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:4.4V; Output Voltage Max:5V; Output Current Max:1.1A; Switching Frequency:1MHz; No. of Outputs:1Outputs RoHS Compliant: Yes

LED DRIVER, SYNC BOOST, 1MHZ, TSOT-23-6; Device Topology:Synchronous Boost (Step Up); Input Voltage Min:800mV; Input Voltage Max:4.4V; Output Voltage Max:5V; Output Current Max:1.1A; Switching Frequency:1MHz; No. of Outputs:1Outputs RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3412EJ-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3412EJ-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3412EJ-LF-P
IC LED DRVR RGLTR PWM TSOT23-6

IC LED DRVR RGLTR PWM TSOT23-6

Supplier's Site
PMIC - LED Drivers - MP3412EJ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3412EJ-LF-P
PMIC - LED Drivers MP3412EJ-LF-P
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-1167-2-ND 1079021-MP3412EJ-LF-P 54AH3433 MP3412EJ-LF-P MP3412EJ-LF-P
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP3412EJ-LF-P Led Driver, Sync Boost, 1Mhz, Tsot-23-6; Device Topology Monolithic Power Systems (Mps) Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 0.8000 to 4.4 volts 0.8000 volts 0.8000 to 4.4 volts 0.8000 to 4.4 volts
Output Voltage 2.5 to 5 volts 2.5 to 5 volts 5 volts
Output Current 1100 milliamps 1100 milliamps 1100 milliamps 1100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

30MA LED Driver IC - 137-AAT2848IDG-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
View Details
5 suppliers
LED Drivers - 7587595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
LED Driver ICs - 2580648P - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 0.1429 volts
Output Voltage 42 volts
View Details
5 suppliers