Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 550Khz, 85Deg C; Topology Monolithic Power Systems (Mps) MP3410DJ-LF-P

Description
DC/DC CONV, SYNC BUCK, 550KHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.8V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:1.3A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 550KHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.8V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:1.3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 550Khz, 85Deg C; Topology Monolithic Power Systems (Mps) - 54AH3432 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 550Khz, 85Deg C; Topology Monolithic Power Systems (Mps)
54AH3432
Dc/dc Conv, Sync Buck, 550Khz, 85Deg C; Topology Monolithic Power Systems (Mps) 54AH3432
DC/DC CONV, SYNC BUCK, 550KHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.8V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:1.3A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 550KHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.8V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:1.3A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP3410DJ-LF-P
Switching Voltage Regulators MP3410DJ-LF-P
Switching Voltage Regulators 1.5A 1.8-6V 500kHz Synchronous Step-Up

Switching Voltage Regulators 1.5A 1.8-6V 500kHz Synchronous Step-Up

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH3432 MP3410DJ-LF-P
Product Name Dc/dc Conv, Sync Buck, 550Khz, 85Deg C; Topology Monolithic Power Systems (Mps) Switching Voltage Regulators
Input Voltage 1.8 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT1076QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details