Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059383-MP3399EF-LF-Z
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 570kHz
Topology: Step-Up (Boost)
Number of Outputs: 12
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 28-TSSOP-EP
Maximum Supply Voltage: 28V
Operating Input Voltage(Min): 5V
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
LED Driver IC 12 Output DC DC Controller Step-Up (Boost) PWM Dimming 60mA 28-TSSOP-EP
LED Lighting Drivers High V 12-String Boost WLED Ctlr
IC LED DRV CTRL PWM 60MA 28TSSOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 059383-MP3399EF-LF-Z | MP3399EF-LF-Z-ND | 541-MP3399EF-LF-Z | MP3399EF-LF-Z | MP3399EF-LF-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP3399EF-LF-Z | LED Drivers | LED Lighting Drivers High V 12-String Boost WLED Ctlr | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 5 volts | 5 to 28 volts | 5 to 28 volts | ||
| Output Current | 60 milliamps | 60 milliamps | 60 milliamps | 60 milliamps |