Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3398BGF

Description
Win Source Part Number: 1353489-MP3398BGF Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 48 pct. Type: DC DC Controller MSL Level: 2A (4 Weeks) Mfr: Monolithic Power Systems Inc. Package: Tube Product Status: Active Frequency: 540kHz Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 16-TSSOP-EP Base Product Number: MP3398 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Backlight REACH Status: REACH Unaffected ECCN: EAR99 Topology: Step-Up (Boost) Internal Switch(s): No Number of Outputs: 4 Voltage - Supply (Min): 5V Voltage - Supply (Max): 28V Current - Output / Channel: 350mA Dimming: Analog, PWM
Request a Quote Datasheet
Description
Win Source Part Number: 1353489-MP3398BGF Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 48 pct. Type: DC DC Controller MSL Level: 2A (4 Weeks) Mfr: Monolithic Power Systems Inc. Package: Tube Product Status: Active Frequency: 540kHz Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 16-TSSOP-EP Base Product Number: MP3398 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Backlight REACH Status: REACH Unaffected ECCN: EAR99 Topology: Step-Up (Boost) Internal Switch(s): No Number of Outputs: 4 Voltage - Supply (Min): 5V Voltage - Supply (Max): 28V Current - Output / Channel: 350mA Dimming: Analog, PWM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1353489-MP3398BGF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1353489-MP3398BGF
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1353489-MP3398BGF
Win Source Part Number: 1353489-MP3398BGF Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 48 pct. Type: DC DC Controller MSL Level: 2A (4 Weeks) Mfr: Monolithic Power Systems Inc. Package: Tube Product Status: Active Frequency: 540kHz Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 16-TSSOP-EP Base Product Number: MP3398 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Backlight REACH Status: REACH Unaffected ECCN: EAR99 Topology: Step-Up (Boost) Internal Switch(s): No Number of Outputs: 4 Voltage - Supply (Min): 5V Voltage - Supply (Max): 28V Current - Output / Channel: 350mA Dimming: Analog, PWM

Win Source Part Number: 1353489-MP3398BGF
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 48 pct.
Type: DC DC Controller
MSL Level: 2A (4 Weeks)
Mfr: Monolithic Power Systems Inc.
Package: Tube
Product Status: Active
Frequency: 540kHz
Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 16-TSSOP-EP
Base Product Number: MP3398
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Backlight
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Up (Boost)
Internal Switch(s): No
Number of Outputs: 4
Voltage - Supply (Min): 5V
Voltage - Supply (Max): 28V
Current - Output / Channel: 350mA
Dimming: Analog, PWM

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3398BGF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3398BGF
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3398BGF
IC LED DRVR CTRLR PWM 16TSSOP

IC LED DRVR CTRLR PWM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers
Product Number 1353489-MP3398BGF MP3398BGF
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 285382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 680 watts
Features Outdoor Rated; RoHS Compliant
View Details
LED Drivers - IRS2983SPBF-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 11.5 to 18 volts
View Details
6 suppliers
BQ2010 NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface And 5 LED Drivers - BQ2010SN-D107G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers