Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3398AGS

Description
Win Source Part Number: 1382936-MP3398AGS Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Type: DC DC Controller Package: Tube Applications: Backlight Standard Package: 50 pcs Frequency: 540kHz Current - Output / Channel: 350mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Voltage - Supply (Min): 5V Voltage - Supply (Max): 28V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP3398 Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote Datasheet
Description
Win Source Part Number: 1382936-MP3398AGS Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Type: DC DC Controller Package: Tube Applications: Backlight Standard Package: 50 pcs Frequency: 540kHz Current - Output / Channel: 350mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Voltage - Supply (Min): 5V Voltage - Supply (Max): 28V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP3398 Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1382936-MP3398AGS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1382936-MP3398AGS
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1382936-MP3398AGS
Win Source Part Number: 1382936-MP3398AGS Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Type: DC DC Controller Package: Tube Applications: Backlight Standard Package: 50 pcs Frequency: 540kHz Current - Output / Channel: 350mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Voltage - Supply (Min): 5V Voltage - Supply (Max): 28V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP3398 Moisture Sensitivity Level (MSL): 2 (1 Year)

Win Source Part Number: 1382936-MP3398AGS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Type: DC DC Controller
Package: Tube
Applications: Backlight
Standard Package: 50 pcs
Frequency: 540kHz
Current - Output / Channel: 350mA
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: Analog, PWM
Voltage - Supply (Min): 5V
Voltage - Supply (Max): 28V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP3398
Moisture Sensitivity Level (MSL): 2 (1 Year)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3398AGS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3398AGS
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3398AGS
IC LED DRV CTRL PWM 350MA 16SOIC

IC LED DRV CTRL PWM 350MA 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
MP3398AGS
LED Lighting Drivers MP3398AGS
LED Lighting Drivers 4-Ch Boost WLED Controller

LED Lighting Drivers 4-Ch Boost WLED Controller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1382936-MP3398AGS MP3398AGS MP3398AGS
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - CAT3647HV3-GT2 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details
LED Driver ICs - 9228557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 65 volts
View Details