Monolithic Power Systems, Inc. LED Drivers MP3398AGF

Description
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 350mA 16-TSSOP-EP
Description
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 350mA 16-TSSOP-EP
Datasheet
Datasheet Summary
Powered by GS/AI

The MP3398AGF is a step-up LED driver designed to control four strings of white LEDs with a maximum current of 350mA per string. It operates within a 5V to 28V input voltage range and features a programmable switching frequency, allowing for flexibility in design. The device ensures current matching accuracy of 2.5% between strings, which is beneficial for uniform brightness across the LED array. This driver supports both analog and PWM dimming modes, making it suitable for various lighting applications. It includes multiple protection features such as over-voltage protection, thermal shutdown, and short-circuit protection, enhancing reliability in operation. The MP3398AGF is available in a TSSOP16-EP package, which is advantageous for space-constrained designs. It is particularly applicable for large LCD panel backlighting, including desktop displays and televisions.

Datasheet Summary
Powered by GS/AI

The MP3398AGF is a step-up LED driver designed to control four strings of white LEDs with a maximum current of 350mA per string. It operates within a 5V to 28V input voltage range and features a programmable switching frequency, allowing for flexibility in design. The device ensures current matching accuracy of 2.5% between strings, which is beneficial for uniform brightness across the LED array. This driver supports both analog and PWM dimming modes, making it suitable for various lighting applications. It includes multiple protection features such as over-voltage protection, thermal shutdown, and short-circuit protection, enhancing reliability in operation. The MP3398AGF is available in a TSSOP16-EP package, which is advantageous for space-constrained designs. It is particularly applicable for large LCD panel backlighting, including desktop displays and televisions.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP3398AGF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
MP3398AGF
LED Drivers MP3398AGF
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 350mA 16-TSSOP-EP

LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 350mA 16-TSSOP-EP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number MP3398AGF
Product Name LED Drivers
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.3500 amps
Switching Frequency 540 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCP1803RGER - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
 - 74HCT238PW-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330L-B00230-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details