LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 350mA 16-TSSOP-EP
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 350mA 16-TSSOP-EP
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 350mA 16-TSSOP-EP
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 755115-MP3398AGF-Z
Packaging: Reel
Type: DC DC Controller
Mounting Style: SMD
Applications: Backlight
Frequency: 540kHz
Current - Output / Channel: 350mA
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: Analog, PWM
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-TSSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Voltage - Supply (Minimum): 5V
Voltage - Supply (Maximum): 28V
IC LED DRVR CTRLR PWM 16TSSOP
LED Lighting Drivers 4-Ch Boost WLED Controller
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-1635-1-ND | 755115-MP3398AGF-Z | MP3398AGF-Z | MP3398AGF-Z | MP3398AGF-Z |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - MP3398AGF-Z | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |