Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP3394SGS-Z MP3394SGS-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 044948-MP3394SGS-Z Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 670kHz Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Maximum Supply Voltage: 28V Operating Input Voltage(Min): 5V Channel Output Current: 180mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 044948-MP3394SGS-Z Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 670kHz Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Maximum Supply Voltage: 28V Operating Input Voltage(Min): 5V Channel Output Current: 180mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP3394SGS-Z - 044948-MP3394SGS-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3394SGS-Z
044948-MP3394SGS-Z
PMIC - PMIC - LED Drivers - MP3394SGS-Z 044948-MP3394SGS-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 044948-MP3394SGS-Z Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 670kHz Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Maximum Supply Voltage: 28V Operating Input Voltage(Min): 5V Channel Output Current: 180mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 044948-MP3394SGS-Z
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 670kHz
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SOIC
Maximum Supply Voltage: 28V
Operating Input Voltage(Min): 5V
Channel Output Current: 180mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 1589-1634-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1634-2-ND
LED Drivers 1589-1634-2-ND
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 180mA 16-SOIC

LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 180mA 16-SOIC

Buy Now Datasheet
LED Drivers - 1589-1634-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1634-6-ND
LED Drivers 1589-1634-6-ND
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 180mA 16-SOIC

LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 180mA 16-SOIC

Buy Now Datasheet
LED Drivers - 1589-1634-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1634-1-ND
LED Drivers 1589-1634-1-ND
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 180mA 16-SOIC

LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 180mA 16-SOIC

Buy Now Datasheet
PMIC - LED Drivers - MP3394SGS-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3394SGS-Z
PMIC - LED Drivers MP3394SGS-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3394SGS-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3394SGS-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3394SGS-Z
IC LED DRV CTRL PWM 180MA 16SOIC

IC LED DRV CTRL PWM 180MA 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 044948-MP3394SGS-Z 1589-1634-2-ND MP3394SGS-Z MP3394SGS-Z
Product Name PMIC - PMIC - LED Drivers - MP3394SGS-Z LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 5 volts 5 to 28 volts 5 to 28 volts
Output Current 180 milliamps 180 milliamps 180 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276EA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
5 suppliers
PMIC - PMIC - LED Drivers - CAV4109V-GT2 - 852658-CAV4109V-GT2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-C/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
6 suppliers