Monolithic Power Systems, Inc. LED Drivers MP3393EF-LF-Z

Description
LED Driver IC 8 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 28-TSSOP-EP
Request a Quote Datasheet
Description
LED Driver IC 8 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 28-TSSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP3393EF-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP3393EF-LF-Z-ND
LED Drivers MP3393EF-LF-Z-ND
LED Driver IC 8 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 28-TSSOP-EP

LED Driver IC 8 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 28-TSSOP-EP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP3393EF-LF-Z - 208685-MP3393EF-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3393EF-LF-Z
208685-MP3393EF-LF-Z
PMIC - PMIC - LED Drivers - MP3393EF-LF-Z 208685-MP3393EF-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 208685-MP3393EF-LF-Z Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 140kHz Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-TSSOP-EP Maximum Supply Voltage: 32V Operating Input Voltage(Min): 9V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208685-MP3393EF-LF-Z
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 140kHz
Topology: Step-Up (Boost)
Number of Outputs: 8
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-TSSOP-EP
Maximum Supply Voltage: 32V
Operating Input Voltage(Min): 9V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - MP3393EF-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3393EF-LF-Z
PMIC - LED Drivers MP3393EF-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3393EF-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3393EF-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3393EF-LF-Z
IC LED DRIVER CTRLR PWM 28TSSOP

IC LED DRIVER CTRLR PWM 28TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MP3393EF-LF-Z-ND 208685-MP3393EF-LF-Z MP3393EF-LF-Z MP3393EF-LF-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP3393EF-LF-Z PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Linear, Programmable Current LED Driver W/Fault Protection - A6261KLJTR-T-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LED Drivers - 1757451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 24 volts
Output Current 500 milliamps
Output Power 75 watts
View Details
LED Driver ICs - 2195967 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 1 milliamps
View Details
2 suppliers
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP - 815-CD74HC4511PWRG4 - Utmel Electronic Limited
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2 to 6 volts
Output Current 5.2 milliamps
View Details