Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059381-MP3389EY-LF-Z
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Topology: Step-Up (Boost)
Number of Outputs: 12
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-SOIC
Maximum Supply Voltage: 28V
Operating Input Voltage(Min): 5V
Channel Output Current: 60mA
IC LED DRVR CTRL PWM 60MA 28SOIC
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 059381-MP3389EY-LF-Z | MP3389EY-LF-Z | MP3389EY-LF-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP3389EY-LF-Z | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |