Monolithic Power Systems, Inc. Board Mount LED Drivers - MP3388SGR-Z MP3388SGR-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789156-MP3388SGR-Z Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-VFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 50V Frequency: 1.25MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: PWM Family Name: MP3388S Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Voltage Supply MAX: 25V Output Current per Channel: 20mA Voltage Supply MIN: 4.3V ECCN: EAR99 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789156-MP3388SGR-Z Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-VFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 50V Frequency: 1.25MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: PWM Family Name: MP3388S Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Voltage Supply MAX: 25V Output Current per Channel: 20mA Voltage Supply MIN: 4.3V ECCN: EAR99 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - MP3388SGR-Z - 789156-MP3388SGR-Z - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - MP3388SGR-Z
789156-MP3388SGR-Z
Board Mount LED Drivers - MP3388SGR-Z 789156-MP3388SGR-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789156-MP3388SGR-Z Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-VFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 50V Frequency: 1.25MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: PWM Family Name: MP3388S Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Voltage Supply MAX: 25V Output Current per Channel: 20mA Voltage Supply MIN: 4.3V ECCN: EAR99 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789156-MP3388SGR-Z
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-VFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 50V
Frequency: 1.25MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 8
Dimming: PWM
Family Name: MP3388S
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (4x4)
Voltage Supply MAX: 25V
Output Current per Channel: 20mA
Voltage Supply MIN: 4.3V
ECCN: EAR99
Country of Origin: China
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - MP3388SGR-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP3388SGR-Z-ND
LED Drivers MP3388SGR-Z-ND
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 24-QFN (4x4)

LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 24-QFN (4x4)

Buy Now Datasheet
LED Lighting Drivers 50V, 8-String White LED Drvr - 541-MP3388SGR-Z - Utmel Electronic Limited
Hong Kong, China
LED Lighting Drivers 50V, 8-String White LED Drvr
541-MP3388SGR-Z
LED Lighting Drivers 50V, 8-String White LED Drvr 541-MP3388SGR-Z
LED Lighting Drivers 50V, 8-String White LED Drvr

LED Lighting Drivers 50V, 8-String White LED Drvr

Supplier's Site
PMIC - LED Drivers - MP3388SGR-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3388SGR-Z
PMIC - LED Drivers MP3388SGR-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3388SGR-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3388SGR-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3388SGR-Z
IC LED DRVR RGLTR PWM 20MA 24QFN

IC LED DRVR RGLTR PWM 20MA 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 789156-MP3388SGR-Z MP3388SGR-Z-ND 541-MP3388SGR-Z MP3388SGR-Z MP3388SGR-Z
Product Name Board Mount LED Drivers - MP3388SGR-Z LED Drivers LED Lighting Drivers 50V, 8-String White LED Drvr PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 50 volts 50 volts
Input Voltage 4.3 to 25 volts 4.3 to 25 volts
Output Current 20 milliamps 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LM3404 1.0A Constant Current Buck Regulator for High Power LED Drivers - LM3404MAX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
8 suppliers
Automotive 3A/1.5A Buck Led Driver - A6213KLJTR-1-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers