Monolithic Power Systems, Inc. LED Drivers MP3388SGR-P

Description
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 24-QFN (4x4)
Request a Quote Datasheet
Description
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP3388SGR-P-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP3388SGR-P-ND
LED Drivers MP3388SGR-P-ND
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 24-QFN (4x4)

LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 24-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1320329-MP3388SGR-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1320329-MP3388SGR-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1320329-MP3388SGR-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1320329-MP3388SGR-P Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Standard Package: 500 Mounting: Surface Mount Voltage - Output: 50V Frequency: 1.25MHz Current - Output / Channel: 20mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: PWM Voltage - Supply (Min): 4.3V Voltage - Supply (Max): 25V Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 24-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MP3388 RoHS Status: ROHS3 Compliant

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1320329-MP3388SGR-P
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Standard Package: 500
Mounting: Surface Mount
Voltage - Output: 50V
Frequency: 1.25MHz
Current - Output / Channel: 20mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 8
Dimming: PWM
Voltage - Supply (Min): 4.3V
Voltage - Supply (Max): 25V
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 24-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MP3388
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - LED Drivers - MP3388SGR-P - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3388SGR-P
PMIC - LED Drivers MP3388SGR-P
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3388SGR-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3388SGR-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3388SGR-P
IC LED DRVR RGLTR PWM 20MA 24QFN

IC LED DRVR RGLTR PWM 20MA 24QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MP3388SGR-P-ND 1320329-MP3388SGR-P MP3388SGR-P MP3388SGR-P
Product Name LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.3 to 25 volts 4.3 to 25 volts
Output Voltage 50 volts 50 volts
Output Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LM3423-Q1 N-Channel Controllers for Constant Current LED Drivers - LM3423Q0MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
6 suppliers
PMIC - LED Drivers - FAN5701UMP30X-ON - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AAT3195IJQ-1-T1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LED Driver ICs - 2467419P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 90 milliamps
View Details