Monolithic Power Systems, Inc. LED Drivers MP3388DR-LF-Z

Description
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 24-QFN (4x4)
Description
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 24-QFN (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The MP3388DR-LF-Z is a step-up LED driver designed for driving white LED arrays in large LCD panel backlighting applications. It operates with an input voltage range of 4.5V to 25V and can generate an output voltage of up to 50V. The device features eight independent current sources, providing a current matching accuracy of 3% between LED strings, which enhances uniformity in brightness. This LED driver supports selectable switching frequencies of 1.25MHz or 625kHz, allowing for flexibility in design. It incorporates external PWM dimming capabilities, enabling precise control over backlighting luminance. The MP3388DR-LF-Z also includes protective features such as programmable over-voltage protection, under-voltage lockout, and thermal shutdown to ensure reliable operation. The product is available in a compact QFN24 (4x4mm) package, making it suitable for space-constrained applications such as notebook PCs, small LCD TVs, and automotive systems. Its low regulation voltage of 600mV on the LED current sources contributes to improved efficiency and reduced power loss.

Datasheet Summary
Powered by GS/AI

The MP3388DR-LF-Z is a step-up LED driver designed for driving white LED arrays in large LCD panel backlighting applications. It operates with an input voltage range of 4.5V to 25V and can generate an output voltage of up to 50V. The device features eight independent current sources, providing a current matching accuracy of 3% between LED strings, which enhances uniformity in brightness. This LED driver supports selectable switching frequencies of 1.25MHz or 625kHz, allowing for flexibility in design. It incorporates external PWM dimming capabilities, enabling precise control over backlighting luminance. The MP3388DR-LF-Z also includes protective features such as programmable over-voltage protection, under-voltage lockout, and thermal shutdown to ensure reliable operation. The product is available in a compact QFN24 (4x4mm) package, making it suitable for space-constrained applications such as notebook PCs, small LCD TVs, and automotive systems. Its low regulation voltage of 600mV on the LED current sources contributes to improved efficiency and reduced power loss.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP3388DR-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
MP3388DR-LF-Z
LED Drivers MP3388DR-LF-Z
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 24-QFN (4x4)

LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 20mA 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number MP3388DR-LF-Z
Product Name LED Drivers
Number of Outputs 8
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 50 volts
Output Current 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details
LED Drivers - A8509GLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Switching Frequency 800 kHz
View Details
Gate Drivers - 6ED003L02F2XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Inverting
Supply Voltage 13 to 17.5 volts
View Details
6 suppliers
 - 74AHC2G125DP-Q100H - Rochester Electronics
Specs
Package Type SOT505
Packing Method Tape Reel; Tape & Reel; Other
View Details