Monolithic Power Systems, Inc. LED Drivers MP3387LGRT-P

Description
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 45mA 24-TQFN (4x4)
Request a Quote
Description
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 45mA 24-TQFN (4x4)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MP3387L is a step-up LED driver designed for driving white LED arrays, suitable for applications such as notebook PCs, small LCD TVs, handy terminals, automotive systems, and tablet computers. It supports a maximum output current of 45mA per string across six strings, with an input voltage range of 3V to 26V and an output voltage capability of up to 45V. The device features a programmable switching frequency of 1.25MHz and offers both combined analog and PWM dimming modes, allowing for flexible brightness control. Current matching accuracy between strings is maintained at 3%, and the driver includes several protection features such as over-voltage protection, thermal shutdown, and cycle-by-cycle over-current protection. The MP3387L is packaged in a compact TQFN-24 (4mm x 4mm) format, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The MP3387L is a step-up LED driver designed for driving white LED arrays, suitable for applications such as notebook PCs, small LCD TVs, handy terminals, automotive systems, and tablet computers. It supports a maximum output current of 45mA per string across six strings, with an input voltage range of 3V to 26V and an output voltage capability of up to 45V. The device features a programmable switching frequency of 1.25MHz and offers both combined analog and PWM dimming modes, allowing for flexible brightness control. Current matching accuracy between strings is maintained at 3%, and the driver includes several protection features such as over-voltage protection, thermal shutdown, and cycle-by-cycle over-current protection. The MP3387L is packaged in a compact TQFN-24 (4mm x 4mm) format, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-1164-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1164-2-ND
LED Drivers 1589-1164-2-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 45mA 24-TQFN (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 45mA 24-TQFN (4x4)

Buy Now Datasheet
LED Drivers - 1589-1164-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1164-6-ND
LED Drivers 1589-1164-6-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 45mA 24-TQFN (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 45mA 24-TQFN (4x4)

Buy Now Datasheet
LED Drivers - 1589-1164-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1164-1-ND
LED Drivers 1589-1164-1-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 45mA 24-TQFN (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 45mA 24-TQFN (4x4)

Buy Now Datasheet
Board Mount LED Drivers - MP3387LGRT-P - 789155-MP3387LGRT-P - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - MP3387LGRT-P
789155-MP3387LGRT-P
Board Mount LED Drivers - MP3387LGRT-P 789155-MP3387LGRT-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789155-MP3387LGRT-P Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 1.25MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TQFN (4x4) Voltage Supply MAX: 25V Output Current per Channel: 45mA Voltage Supply MIN: 3V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789155-MP3387LGRT-P
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-WFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 1.25MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: Analog, PWM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TQFN (4x4)
Voltage Supply MAX: 25V
Output Current per Channel: 45mA
Voltage Supply MIN: 3V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3387LGRT-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3387LGRT-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3387LGRT-P
IC LED DRV RGLTR PWM 45MA 24TQFN

IC LED DRV RGLTR PWM 45MA 24TQFN

Supplier's Site
PMIC - LED Drivers - MP3387LGRT-P - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3387LGRT-P
PMIC - LED Drivers MP3387LGRT-P
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Led Driver, Boost, 1.25Mhz, Tqfn-24; Device Topology Monolithic Power Systems (Mps) - 54AH3430 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Boost, 1.25Mhz, Tqfn-24; Device Topology Monolithic Power Systems (Mps)
54AH3430
Led Driver, Boost, 1.25Mhz, Tqfn-24; Device Topology Monolithic Power Systems (Mps) 54AH3430
LED DRIVER, BOOST, 1.25MHZ, TQFN-24; Device Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:26V; Output Voltage Max:45V; Output Current Max:45mA; Switching Frequency:1.25MHz; No. of Outputs:6Outputs; Product Range:-RoHS Compliant: Yes

LED DRIVER, BOOST, 1.25MHZ, TQFN-24; Device Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:26V; Output Voltage Max:45V; Output Current Max:45mA; Switching Frequency:1.25MHz; No. of Outputs:6Outputs; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP3387LGRT-P
LED Lighting Drivers MP3387LGRT-P
LED Lighting Drivers 6-Channel, 50V Boost WLED Driver

LED Lighting Drivers 6-Channel, 50V Boost WLED Driver

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-1164-2-ND 789155-MP3387LGRT-P MP3387LGRT-P MP3387LGRT-P 54AH3430 MP3387LGRT-P
Product Name LED Drivers Board Mount LED Drivers - MP3387LGRT-P Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Led Driver, Boost, 1.25Mhz, Tqfn-24; Device Topology Monolithic Power Systems (Mps) LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 25 volts 3 to 25 volts 3 to 26 volts
Output Current 45 milliamps 45 milliamps 45 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1264-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
3 suppliers
PMIC - LED Drivers - LM3463SQ/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details