Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - LED Drivers MP3385GF-Z

Description
Win Source Part Number: 1007010-MP3385GF-Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Tape & Reel (TR) Applications: Backlight Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 80V Frequency: 100kHz ~ 900kHz Current - Output / Channel: 300mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, I2C, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 33V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP3385
Request a Quote Datasheet
Description
Win Source Part Number: 1007010-MP3385GF-Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Tape & Reel (TR) Applications: Backlight Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 80V Frequency: 100kHz ~ 900kHz Current - Output / Channel: 300mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, I2C, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 33V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP3385
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1007010-MP3385GF-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1007010-MP3385GF-Z
Integrated Circuits (ICs) - PMIC - LED Drivers 1007010-MP3385GF-Z
Win Source Part Number: 1007010-MP3385GF-Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Tape & Reel (TR) Applications: Backlight Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 80V Frequency: 100kHz ~ 900kHz Current - Output / Channel: 300mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, I2C, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 33V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP3385

Win Source Part Number: 1007010-MP3385GF-Z
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Controller
Package: Tape & Reel (TR)
Applications: Backlight
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 80V
Frequency: 100kHz ~ 900kHz
Current - Output / Channel: 300mA
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: Analog, I2C, PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 33V
Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP3385

Buy Now Datasheet
LED Drivers - MP3385GF-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP3385GF-Z-ND
LED Drivers MP3385GF-Z-ND
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, I²C, PWM Dimming 300mA 20-TSSOP-EP

LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, I²C, PWM Dimming 300mA 20-TSSOP-EP

Buy Now Datasheet
PMIC - LED Drivers - MP3385GF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3385GF-Z
PMIC - LED Drivers MP3385GF-Z
4-CH 75V WLED CONTROLLER WITH I2

4-CH 75V WLED CONTROLLER WITH I2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3385GF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3385GF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3385GF-Z
IC LED DRVR CTRLR PWM 20TSSOP

IC LED DRVR CTRLR PWM 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1007010-MP3385GF-Z MP3385GF-Z-ND MP3385GF-Z MP3385GF-Z
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 80 volts 80 volts
Package Type 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Input Voltage 4.5 to 33 volts 4.5 to 33 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - TLD2326ELXUMA1 - 796939-TLD2326ELXUMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
View Details
6 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368344-NCR321ZX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Output Voltage 16 volts
View Details
6 suppliers