Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP3385AGR-Z MP3385AGR-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885612-MP3385AGR-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, I²C, PWM Dimming 300mA 20-QFN (4x4) Package: 20-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MP3385 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885612-MP3385AGR-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, I²C, PWM Dimming 300mA 20-QFN (4x4) Package: 20-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MP3385 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP3385AGR-Z - 885612-MP3385AGR-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3385AGR-Z
885612-MP3385AGR-Z
PMIC - PMIC - LED Drivers - MP3385AGR-Z 885612-MP3385AGR-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885612-MP3385AGR-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, I²C, PWM Dimming 300mA 20-QFN (4x4) Package: 20-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MP3385 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885612-MP3385AGR-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, I²C, PWM Dimming 300mA 20-QFN (4x4)
Package: 20-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP3385
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3385AGR-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3385AGR-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3385AGR-Z
IC LED DRVR CTRL PWM 300MA 20QFN

IC LED DRVR CTRL PWM 300MA 20QFN

Supplier's Site
PMIC - LED Drivers - MP3385AGR-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3385AGR-Z
PMIC - LED Drivers MP3385AGR-Z
4-CH 75V WLED CONTROLLER WITH I2

4-CH 75V WLED CONTROLLER WITH I2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 885612-MP3385AGR-Z MP3385AGR-Z MP3385AGR-Z
Product Name PMIC - PMIC - LED Drivers - MP3385AGR-Z Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FAN7340MX - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
View Details
LED Drivers - 285391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 75 watts
Features Outdoor Rated; RoHS Compliant
View Details
Led Driver 2A Buck - A6211GLJTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers