Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - LED Drivers MP3385AGR-P

Description
Win Source Part Number: 1079957-MP3385AGR-P Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Tape & Reel (TR) Applications: Backlight Standard Package: 500 Mounting: SMD (SMT) Voltage - Output: 80V Frequency: 100kHz ~ 900kHz Current - Output / Channel: 300mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, I2C, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 33V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP3385
Request a Quote Datasheet
Description
Win Source Part Number: 1079957-MP3385AGR-P Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Tape & Reel (TR) Applications: Backlight Standard Package: 500 Mounting: SMD (SMT) Voltage - Output: 80V Frequency: 100kHz ~ 900kHz Current - Output / Channel: 300mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, I2C, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 33V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP3385
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1079957-MP3385AGR-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1079957-MP3385AGR-P
Integrated Circuits (ICs) - PMIC - LED Drivers 1079957-MP3385AGR-P
Win Source Part Number: 1079957-MP3385AGR-P Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Tape & Reel (TR) Applications: Backlight Standard Package: 500 Mounting: SMD (SMT) Voltage - Output: 80V Frequency: 100kHz ~ 900kHz Current - Output / Channel: 300mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, I2C, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 33V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP3385

Win Source Part Number: 1079957-MP3385AGR-P
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Controller
Package: Tape & Reel (TR)
Applications: Backlight
Standard Package: 500
Mounting: SMD (SMT)
Voltage - Output: 80V
Frequency: 100kHz ~ 900kHz
Current - Output / Channel: 300mA
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: Analog, I2C, PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 33V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP3385

Buy Now
PMIC - LED Drivers - MP3385AGR-P - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3385AGR-P
PMIC - LED Drivers MP3385AGR-P
4-CH 75V WLED CONTROLLER WITH I2

4-CH 75V WLED CONTROLLER WITH I2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3385AGR-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3385AGR-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3385AGR-P
IC LED DRVR CTRL PWM 300MA 20QFN

IC LED DRVR CTRL PWM 300MA 20QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1079957-MP3385AGR-P MP3385AGR-P MP3385AGR-P
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Output Voltage 80 volts
Package Type 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1906012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 6 volts
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - A8434EESTR - 816375-A8434EESTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details