Monolithic Power Systems, Inc. LED Drivers MP3384EQ-LF-P

Description
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 40mA 16-QFN (3x3)
Description
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 40mA 16-QFN (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The MP3384EQ-LF-P is a step-up LED driver designed for driving white LED arrays in large LCD panel backlighting applications. It operates with an input voltage range of 4.5V to 25V and can generate an output voltage of up to 50V. The device features four independent current sources, providing a current matching accuracy of 2.5% between LED strings, which is essential for uniform brightness. The MP3384 supports selectable switching frequencies of 1.25MHz or 625kHz and includes PWM dimming capability. Protection features include under voltage lockout, current limiting, over voltage protection, and thermal shutdown, ensuring reliable operation. The device is housed in a compact QFN16 package measuring 3mm x 3mm, making it suitable for space-constrained applications. Typical applications include notebook PCs, digital picture frames, and automotive systems.

Datasheet Summary
Powered by GS/AI

The MP3384EQ-LF-P is a step-up LED driver designed for driving white LED arrays in large LCD panel backlighting applications. It operates with an input voltage range of 4.5V to 25V and can generate an output voltage of up to 50V. The device features four independent current sources, providing a current matching accuracy of 2.5% between LED strings, which is essential for uniform brightness. The MP3384 supports selectable switching frequencies of 1.25MHz or 625kHz and includes PWM dimming capability. Protection features include under voltage lockout, current limiting, over voltage protection, and thermal shutdown, ensuring reliable operation. The device is housed in a compact QFN16 package measuring 3mm x 3mm, making it suitable for space-constrained applications. Typical applications include notebook PCs, digital picture frames, and automotive systems.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP3384EQ-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
MP3384EQ-LF-P
LED Drivers MP3384EQ-LF-P
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 40mA 16-QFN (3x3)

LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 40mA 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number MP3384EQ-LF-P
Product Name LED Drivers
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 50 volts
Output Current 0.0400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2.5KV Gate Driver IC - 906-SI8232AB-B-IS1 - ERSAELECTRONICS PTE. LTD.
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tube
View Details
2 suppliers
 - 74CBTLV3125DS,118 - Rochester Electronics
Specs
Package Type SOT519
Packing Method Tape Reel; Tape & Reel; Other
View Details