Monolithic Power Systems, Inc. LED Drivers MP3378GY-Z

Description
LED Driver IC 4 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 350mA 28-SOIC
Description
LED Driver IC 4 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 350mA 28-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MP3378GY-Z is a versatile LED driver IC designed for monitor applications, featuring a step-up controller with four current channels for white LED (WLED) backlighting and a high-efficiency buck converter for internal bus voltage or standby power. It supports an input voltage range of up to 24 V and can drive up to 350 mA per LED string, ensuring precise current regulation through an external resistor. The device offers both analog and PWM dimming capabilities, allowing for flexible brightness control. Protection features include over-current protection (OCP), over-temperature protection (OTP), under-voltage protection (UVP), over-voltage protection (OVP), and short/open LED protection, enhancing reliability in various applications. The buck converter operates with low Rds(on) internal MOSFETs, providing excellent load and line regulation, and includes a power-save mode for efficiency. The MP3378GY-Z is available in SOIC-28 and TSSOP-28EP packages, making it suitable for compact designs in desktop LCD flat panel displays, flat panel video displays, and 2D/3D LCD TVs and monitors.

Datasheet Summary
Powered by GS/AI

The MP3378GY-Z is a versatile LED driver IC designed for monitor applications, featuring a step-up controller with four current channels for white LED (WLED) backlighting and a high-efficiency buck converter for internal bus voltage or standby power. It supports an input voltage range of up to 24 V and can drive up to 350 mA per LED string, ensuring precise current regulation through an external resistor. The device offers both analog and PWM dimming capabilities, allowing for flexible brightness control. Protection features include over-current protection (OCP), over-temperature protection (OTP), under-voltage protection (UVP), over-voltage protection (OVP), and short/open LED protection, enhancing reliability in various applications. The buck converter operates with low Rds(on) internal MOSFETs, providing excellent load and line regulation, and includes a power-save mode for efficiency. The MP3378GY-Z is available in SOIC-28 and TSSOP-28EP packages, making it suitable for compact designs in desktop LCD flat panel displays, flat panel video displays, and 2D/3D LCD TVs and monitors.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP3378GY-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
MP3378GY-Z
LED Drivers MP3378GY-Z
LED Driver IC 4 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 350mA 28-SOIC

LED Driver IC 4 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 350mA 28-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number MP3378GY-Z
Product Name LED Drivers
Number of Outputs 4; 4
Output Configuration Inverting; Step-Down (Buck)
Output Current 0.3500 amps
Switching Frequency 590 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC339DBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - A2557ELB - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers