LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) Multi-Step Dimming 50mA 24-QFN (4x4)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MP3376GR-XXXX-Z |
| Product Name | LED Drivers |
| Number of Outputs | 8 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 36 volts |
| Output Current | 0.0500 amps |