Monolithic Power Systems, Inc. LED Drivers MP3373GY

Description
LED Driver IC 8 Output DC DC Controller Step-Up (Boost) PWM Dimming 28-SOIC
Description
LED Driver IC 8 Output DC DC Controller Step-Up (Boost) PWM Dimming 28-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MP3373GY is an 8-channel step-up LED driver designed for driving white LED arrays in large LCD panel backlighting applications. It operates within an input voltage range of 9V to 40V and features programmable switching frequency, allowing for flexibility in design. The device achieves a current matching accuracy of 1.2% between LED strings, which is beneficial for uniform brightness across the display. This LED driver includes several protective features such as open/short LED protection, inductor/diode short protection, and thermal shutdown, ensuring reliable operation. The phase shift PWM dimming mode helps to manage inrush current and reduce component stress. The MP3373GY is available in a SOIC-28 package and can be configured to extend LED channels by paralleling multiple ICs while sharing a single power stage. This product is suitable for applications in LCD flat panel displays and 2D/3D LCD TVs and monitors.

Datasheet Summary
Powered by GS/AI

The MP3373GY is an 8-channel step-up LED driver designed for driving white LED arrays in large LCD panel backlighting applications. It operates within an input voltage range of 9V to 40V and features programmable switching frequency, allowing for flexibility in design. The device achieves a current matching accuracy of 1.2% between LED strings, which is beneficial for uniform brightness across the display. This LED driver includes several protective features such as open/short LED protection, inductor/diode short protection, and thermal shutdown, ensuring reliable operation. The phase shift PWM dimming mode helps to manage inrush current and reduce component stress. The MP3373GY is available in a SOIC-28 package and can be configured to extend LED channels by paralleling multiple ICs while sharing a single power stage. This product is suitable for applications in LCD flat panel displays and 2D/3D LCD TVs and monitors.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP3373GY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
MP3373GY
LED Drivers MP3373GY
LED Driver IC 8 Output DC DC Controller Step-Up (Boost) PWM Dimming 28-SOIC

LED Driver IC 8 Output DC DC Controller Step-Up (Boost) PWM Dimming 28-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number MP3373GY
Product Name LED Drivers
Number of Outputs 8
Output Configuration Inverting; Step-Up (Boost)
Switching Frequency 785 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-A89103KEVSR-3TR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Three-phase
Output Configuration Noninverting
Supply Voltage 4.5 to 85 volts
View Details
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - AAT4614IJS-2-T1 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers